nVent Electric Continuous Hinge with Clamps, Type 4 A48H30CLP

Description
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Request a Quote Datasheet
Description
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4 - A48H30CLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4
A48H30CLP
Continuous Hinge with Clamps, Type 4 A48H30CLP
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.

These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.

Supplier's Site Datasheet
Boxes - 1441-A48H30CLP-ND - DigiKey
Thief River Falls, MN, United States
TYPE 4 ENCL. 48.00X30.00X10.00

TYPE 4 ENCL. 48.00X30.00X10.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A48H30CLP 1441-A48H30CLP-ND
Product Name Continuous Hinge with Clamps, Type 4 Boxes
Length 48 inch (1219 mm)
Width 30 inch (762 mm)
Depth 10 inch (254 mm)
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP68 Heat-Sink Aluminum Enclosure - AWN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details