nVent Electric Screw Cover, Contoured, Type 4 A404DSC

Description
With its aesthetic, rounded corners, this enclosure is an economical solution for a broad range of electrical and terminal wiring applications that do not require a back panel.
Request a Quote Datasheet
Description
With its aesthetic, rounded corners, this enclosure is an economical solution for a broad range of electrical and terminal wiring applications that do not require a back panel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Cover, Contoured, Type 4 - A404DSC - nVent Electric
St. Louis Park, MN, United States
Screw Cover, Contoured, Type 4
A404DSC
Screw Cover, Contoured, Type 4 A404DSC
With its aesthetic, rounded corners, this enclosure is an economical solution for a broad range of electrical and terminal wiring applications that do not require a back panel.

With its aesthetic, rounded corners, this enclosure is an economical solution for a broad range of electrical and terminal wiring applications that do not require a back panel.

Supplier's Site Datasheet
Boxes - 1441-1186-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 4.016"" L x 4.016"" W (102.00mm x 102.00mm) X 2.638"" (67.00mm)"

"Junction Box Metal, Steel Gray Cover Included 4.016"" L x 4.016"" W (102.00mm x 102.00mm) X 2.638"" (67.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 06B5711 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
06B5711
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 06B5711
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:67mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:67mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A404DSC 1441-1186-ND 06B5711
Product Name Screw Cover, Contoured, Type 4 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 4 inch (102 mm) 4 inch (102 mm)
Width 4 inch (102 mm) 4.02 inch (102 mm)
Depth 3 inch (76.2 mm) 2.64 inch (67 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details