nVent Electric Continuous Hinge with Clamps, Type 4X A36H2408SS6LP

Description
For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
Request a Quote Datasheet
Description
For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4X - A36H2408SS6LP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4X
A36H2408SS6LP
Continuous Hinge with Clamps, Type 4X A36H2408SS6LP
For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.

For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.

Supplier's Site Datasheet
Boxes - 1441-A36H2408SS6LP-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 36.00X24.00X8.

STAINLESS ENCL. 36.00X24.00X8.

Buy Now Datasheet
Enclosure - 20984775 - Radwell International
Willingboro, NJ, United States
Enclosure
20984775
Enclosure 20984775
CONTINOUS HINGE ENCLOSURE, WITH CLAMP, STAINLESS STEEL, NEMA TYPE 4X, 36 X 24 X 8 INCH. FREE 2 YEAR RADWELL WARRANTY

CONTINOUS HINGE ENCLOSURE, WITH CLAMP, STAINLESS STEEL, NEMA TYPE 4X, 36 X 24 X 8 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A36H2408SS6LP 1441-A36H2408SS6LP-ND 20984775
Product Name Continuous Hinge with Clamps, Type 4X Boxes Enclosure
Length 36 inch (914 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418AR6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details