nVent Electric Continuous Hinge with 3-Point Latch, Type 4X A30H2412SSLP3PT

Description
These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.
Request a Quote Datasheet
Description
These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with 3-Point Latch, Type 4X - A30H2412SSLP3PT - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with 3-Point Latch, Type 4X
A30H2412SSLP3PT
Continuous Hinge with 3-Point Latch, Type 4X A30H2412SSLP3PT
These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.

These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.

Supplier's Site Datasheet
Boxes - 1441-A30H2412SSLP3PT-ND - DigiKey
Thief River Falls, MN, United States
304SS WALL MT TYPE 4X 3 PT

304SS WALL MT TYPE 4X 3 PT

Buy Now Datasheet
Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman - 23K2882 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman
23K2882
Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman 23K2882
ENCLOSURE, IP66, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Metallic RoHS Compliant: Yes

ENCLOSURE, IP66, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A30H2412SSLP3PT 1441-A30H2412SSLP3PT-ND 23K2882
Product Name Continuous Hinge with 3-Point Latch, Type 4X Boxes Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman
Length 30 inch (762 mm) 30 inch (762 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 12 inch (305 mm) 12.01 inch (305 mm)
Material Steel - Stainless Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-409-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Wall Boxes - 1947503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 4.76 inch (121 mm)
Depth 6.54 inch (166 mm)
View Details