nVent Electric Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman A30244SUG

Description
PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1 RoHS Compliant: Yes
Datasheet
Description
PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman - 50Y1504 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman
50Y1504
Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman 50Y1504
PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1 RoHS Compliant: Yes

PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50Y1504
Product Name Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman
Length 30 inch (762 mm)
Width 24.02 inch (610 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details