These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A24N20CLP | 1441-A24N20CLP-ND |
| Product Name | Medium, Type 1 | Boxes |
| Length | 24 inch (610 mm) | |
| Width | 20 inch (508 mm) | |
| Depth | 11 inch (279 mm) |