nVent Electric Continuous Hinge with Clamps, Type 12 A201606LP

Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet
Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A201606LP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A201606LP
Continuous Hinge with Clamps, Type 12 A201606LP
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

Supplier's Site Datasheet
Boxes - 1441-1134-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 15.984"" W (508.00mm x 406.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 15.984"" W (508.00mm x 406.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4618 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
96F4618
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 96F4618
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;WALLMOUNT; NEMA 12,13;20.00X16.00X6.00;STEEL - 70067023 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;WALLMOUNT; NEMA 12,13;20.00X16.00X6.00;STEEL
70067023
ENCLOSURE;WALLMOUNT; NEMA 12,13;20.00X16.00X6.00;STEEL 70067023
Specifications Enclosure bodies are 14 or 16 gauge steel. Doors are 14 gauge steel. Seams continuously welded and ground smooth External wall-mounting brackets Formed external return flanges around all sides of enclosure opening Screw-down door clamps Removable heavy-gauge continuous hinge pin Hasp and staple for padlocking Data pocket is high-impact thermoplastic Collar studs provided for mounting optional panels Bonding provision on door Finish White inside with ANSI 61 gray finish outside.

Specifications
Enclosure bodies are 14 or 16 gauge steel. Doors are 14 gauge steel.
Seams continuously welded and ground smooth
External wall-mounting brackets
Formed external return flanges around all sides of enclosure opening
Screw-down door clamps
Removable heavy-gauge continuous hinge pin
Hasp and staple for padlocking
Data pocket is high-impact thermoplastic
Collar studs provided for mounting optional panels
Bonding provision on door
Finish
White inside with ANSI 61 gray finish outside.

Supplier's Site
Enclosure - 20984225 - Radwell International
Willingboro, NJ, United States
Enclosure
20984225
Enclosure 20984225
ENCLOSURE, HINGED COVER, SINGLE DOOR, IP65, NEMA 12 / 13, 20X16X6INCH, STEEL, WALL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, HINGED COVER, SINGLE DOOR, IP65, NEMA 12 / 13, 20X16X6INCH, STEEL, WALL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A201606LP 1441-1134-ND 96F4618 70067023 20984225
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;WALLMOUNT; NEMA 12,13;20.00X16.00X6.00;STEEL Enclosure
Length 20 inch (508 mm) 20 inch (508 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures NEMA Enclosures; Type 3; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details