nVent Electric Panel, Enclosure, 419Mm X 381Mm, Steel; Panel Material Nvent Hoffman A18N18MP

Description
PANEL, ENCLOSURE, 419Mm x 381MM, STEEL; Panel Material:Steel; Body Color:White; For Use With:NEMA Medium Type 1 Enclosures; External Height - Metric:419mm; External Width - Metric:381mm; External Height:419mm; External Width:381mm RoHS Compliant: Yes
Description
PANEL, ENCLOSURE, 419Mm x 381MM, STEEL; Panel Material:Steel; Body Color:White; For Use With:NEMA Medium Type 1 Enclosures; External Height - Metric:419mm; External Width - Metric:381mm; External Height:419mm; External Width:381mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Enclosure, 419Mm X 381Mm, Steel; Panel Material Nvent Hoffman - 74C6324 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Enclosure, 419Mm X 381Mm, Steel; Panel Material Nvent Hoffman
74C6324
Panel, Enclosure, 419Mm X 381Mm, Steel; Panel Material Nvent Hoffman 74C6324
PANEL, ENCLOSURE, 419Mm x 381MM, STEEL; Panel Material:Steel; Body Color:White; For Use With:NEMA Medium Type 1 Enclosures; External Height - Metric:419mm; External Width - Metric:381mm; External Height:419mm; External Width:381mm RoHS Compliant: Yes

PANEL, ENCLOSURE, 419Mm x 381MM, STEEL; Panel Material:Steel; Body Color:White; For Use With:NEMA Medium Type 1 Enclosures; External Height - Metric:419mm; External Width - Metric:381mm; External Height:419mm; External Width:381mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74C6324
Product Name Panel, Enclosure, 419Mm X 381Mm, Steel; Panel Material Nvent Hoffman
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Stationary drawer cabinets - R5AJG-3801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details