nVent Electric Continuous Hinge with Clamps, Type 12 A162006LP

Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet
Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A162006LP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A162006LP
Continuous Hinge with Clamps, Type 12 A162006LP
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

Supplier's Site Datasheet
Boxes - 1441-A162006LP-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 16.00X20.00X6.00

ENCLOSURE 16.00X20.00X6.00

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4616 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
96F4616
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 96F4616
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:152mm; IP Rating:IP65; Depth - Imperial:6" RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:152mm; IP Rating:IP65; Depth - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A162006LP 1441-A162006LP-ND 96F4616
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 16 inch (406 mm) 15.98 inch (406 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

METTEC 19
Specs
Type Electronic and Instrument Enclosures
Length 3.46 inch (88.01 mm)
Material Aluminum
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
AL Series Enclosures - 150-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
2 suppliers