Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A15R126NK | 1441-A15R126NK-ND |
| Product Name | Screw-Cover, Type 3R | Boxes |
| Length | 15 inch (381 mm) | |
| Width | 12 inch (305 mm) | |
| Depth | 6 inch (152 mm) | |
| Material | Steel | Steel |
| NEMA Rating | NEMA Enclosures; Type 3R | Type 3R |