nVent Electric Small, Type 1 A14N124

Description
These enclosures have a size range of 6 x 6 x 4-in. to 14 x 12 x 8-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.
Request a Quote Datasheet
Description
These enclosures have a size range of 6 x 6 x 4-in. to 14 x 12 x 8-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small, Type 1 - A14N124 - nVent Electric
St. Louis Park, MN, United States
Small, Type 1
A14N124
Small, Type 1 A14N124
These enclosures have a size range of 6 x 6 x 4-in. to 14 x 12 x 8-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.

These enclosures have a size range of 6 x 6 x 4-in. to 14 x 12 x 8-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.

Supplier's Site Datasheet
Boxes - 1441-A14N124-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 14.00X12.00X4.00

ENCLOSURE 14.00X12.00X4.00

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 06B5140 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
06B5140
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 06B5140
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A14N124 1441-A14N124-ND 06B5140
Product Name Small, Type 1 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 14 inch (356 mm) 14 inch (356 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Modular Panel Mount Din Boxes - Type A - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 105-405 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers