nVent Electric Continuous Hinge with Clamps, Type 4 A1412CHNF

Description
A continuous hinge combined with stainless steel clamps on three sides provide environmental protection and security in indoor or outdoor applications.
Request a Quote Datasheet
Description
A continuous hinge combined with stainless steel clamps on three sides provide environmental protection and security in indoor or outdoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4 - A1412CHNF - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4
A1412CHNF
Continuous Hinge with Clamps, Type 4 A1412CHNF
A continuous hinge combined with stainless steel clamps on three sides provide environmental protection and security in indoor or outdoor applications.

A continuous hinge combined with stainless steel clamps on three sides provide environmental protection and security in indoor or outdoor applications.

Supplier's Site Datasheet
Boxes - 1441-1085-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 14.016"" L x 12.008"" W (356.00mm x 305.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 14.016"" L x 12.008"" W (356.00mm x 305.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 19M8358 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
19M8358
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 19M8358
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1412CHNF 1441-1085-ND 19M8358
Product Name Continuous Hinge with Clamps, Type 4 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 14 inch (356 mm) 14 inch (356 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers