nVent Electric Hinged Cover, Contoured with Quick-Release Latch, Type 12 A12104DL

Description
Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.
Request a Quote Datasheet
Description
Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Cover, Contoured with Quick-Release Latch, Type 12 - A12104DL - nVent Electric
St. Louis Park, MN, United States
Hinged Cover, Contoured with Quick-Release Latch, Type 12
A12104DL
Hinged Cover, Contoured with Quick-Release Latch, Type 12 A12104DL
Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.

Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.

Supplier's Site Datasheet
Boxes - 1441-A12104DL-ND - DigiKey
Thief River Falls, MN, United States
DL BOX 12.00X10.00X4.00

DL BOX 12.00X10.00X4.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A12104DL 1441-A12104DL-ND
Product Name Hinged Cover, Contoured with Quick-Release Latch, Type 12 Boxes
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Enclosure - 36980530 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details