nVent Electric Hinged Cover, Contoured with Quick-Release Latch, Type 12 A1086DL

Description
Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.
Request a Quote Datasheet
Description
Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Cover, Contoured with Quick-Release Latch, Type 12 - A1086DL - nVent Electric
St. Louis Park, MN, United States
Hinged Cover, Contoured with Quick-Release Latch, Type 12
A1086DL
Hinged Cover, Contoured with Quick-Release Latch, Type 12 A1086DL
Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.

Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.

Supplier's Site Datasheet
Boxes - 1441-A1086DL-ND - DigiKey
Thief River Falls, MN, United States
DL BOX 10.00X8.00X6.00

DL BOX 10.00X8.00X6.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A1086DL 1441-A1086DL-ND
Product Name Hinged Cover, Contoured with Quick-Release Latch, Type 12 Boxes
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers