nVent Electric POLYPRO, Type 4X A1084PHCW

Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet
Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYPRO, Type 4X - A1084PHCW - nVent Electric
St. Louis Park, MN, United States
POLYPRO, Type 4X
A1084PHCW
POLYPRO, Type 4X A1084PHCW
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

Supplier's Site Datasheet
Boxes - 1441-A1084PHCW-ND - DigiKey
Thief River Falls, MN, United States
TYPE 4X POLY WDW CVR QR/SC

TYPE 4X POLY WDW CVR QR/SC

Buy Now Datasheet
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman - 75M3793 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
75M3793
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman 75M3793
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:257mm; External Width - Metric:206mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:257mm; External Width - Metric:206mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1084PHCW 1441-A1084PHCW-ND 75M3793
Product Name POLYPRO, Type 4X Boxes Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10.12 inch (257 mm)
Width 8 inch (203 mm) 8.11 inch (206 mm)
Depth 4 inch (102 mm) 4.37 inch (111 mm)
Material Polycarbonate Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2116 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 7.87 inch (200 mm)
Depth 5.33 inch (136 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details