OKW Enclosures, Inc. ENCLOSURE, TYPE M, WITH BAIL ARM, 8.071X 5.512 X 2.953 INCHES B3020147-AL

Description
ABS (UL 94 HB), PCB Screw 0.098 in. x 0.236 in., Functional and Ergonomic Case Wide front panel aperture both front and rear Robust construction with fast snap-lock assembly Optional, ergonomic sloping control panel moldings Applications Test and Measurement Medical Equipment Mobile Electronics Communications Devices Features Modern Desk Top and Portable Cases Molded in ABS, UL94HB Molded Sloping Front Panel Aluminum Rear Panel Two Models with Bail Arms Circuit Board Bosses Color Off-White
Description
ABS (UL 94 HB), PCB Screw 0.098 in. x 0.236 in., Functional and Ergonomic Case Wide front panel aperture both front and rear Robust construction with fast snap-lock assembly Optional, ergonomic sloping control panel moldings Applications Test and Measurement Medical Equipment Mobile Electronics Communications Devices Features Modern Desk Top and Portable Cases Molded in ABS, UL94HB Molded Sloping Front Panel Aluminum Rear Panel Two Models with Bail Arms Circuit Board Bosses Color Off-White

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, TYPE M, WITH BAIL ARM, 8.071X 5.512 X 2.953 INCHES - 70016713 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, TYPE M, WITH BAIL ARM, 8.071X 5.512 X 2.953 INCHES
70016713
ENCLOSURE, TYPE M, WITH BAIL ARM, 8.071X 5.512 X 2.953 INCHES 70016713
ABS (UL 94 HB), PCB Screw 0.098 in. x 0.236 in., Functional and Ergonomic Case Wide front panel aperture both front and rear Robust construction with fast snap-lock assembly Optional, ergonomic sloping control panel moldings Applications Test and Measurement Medical Equipment Mobile Electronics Communications Devices Features Modern Desk Top and Portable Cases Molded in ABS, UL94HB Molded Sloping Front Panel Aluminum Rear Panel Two Models with Bail Arms Circuit Board Bosses Color Off-White

ABS (UL 94 HB), PCB Screw 0.098 in. x 0.236 in., Functional and Ergonomic Case

  • Wide front panel aperture both front and rear
  • Robust construction with fast snap-lock assembly
  • Optional, ergonomic sloping control panel moldings
    Applications
  • Test and Measurement
  • Medical Equipment
  • Mobile Electronics
  • Communications Devices
    Features
  • Modern Desk Top and Portable Cases
  • Molded in ABS, UL94HB
  • Molded Sloping Front Panel
  • Aluminum Rear Panel
  • Two Models with Bail Arms
  • Circuit Board Bosses
  • Color Off-White
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016713
Product Name ENCLOSURE, TYPE M, WITH BAIL ARM, 8.071X 5.512 X 2.953 INCHES
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Modular Enclosures For Interface Electronics - INTERFACE-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted (optional feature)
Length 7.48 to 10.83 inch (190 to 275 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details