nVent Electric Flat and Dome Cover, Contoured, Type 4 A1045DSC

Description
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.
Request a Quote Datasheet
Description
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat and Dome Cover, Contoured, Type 4 - A1045DSC - nVent Electric
St. Louis Park, MN, United States
Flat and Dome Cover, Contoured, Type 4
A1045DSC
Flat and Dome Cover, Contoured, Type 4 A1045DSC
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.

An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.

Supplier's Site Datasheet
Boxes - 1441-A1045DSC-ND - DigiKey
Thief River Falls, MN, United States
DSC BOX 10.25X4.00X4.75

DSC BOX 10.25X4.00X4.75

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A1045DSC 1441-A1045DSC-ND
Product Name Flat and Dome Cover, Contoured, Type 4 Boxes
Length 10 inch (254 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers