nVent Electric Clamp-Cover, Type 4X A1008NFAL

Description
This lightweight enclosure protects components and controls in corrosive indoor or outdoor environments.
Datasheet
Description
This lightweight enclosure protects components and controls in corrosive indoor or outdoor environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp-Cover, Type 4X - A1008NFAL - nVent Electric
St. Louis Park, MN, United States
Clamp-Cover, Type 4X
A1008NFAL
Clamp-Cover, Type 4X A1008NFAL
This lightweight enclosure protects components and controls in corrosive indoor or outdoor environments.

This lightweight enclosure protects components and controls in corrosive indoor or outdoor environments.

Supplier's Site Datasheet
Enclosure, Wall Mount, Aluminium, Unfinished; Enclosure Type Nvent Hoffman - 52F7175 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Unfinished; Enclosure Type Nvent Hoffman
52F7175
Enclosure, Wall Mount, Aluminium, Unfinished; Enclosure Type Nvent Hoffman 52F7175
ENCLOSURE, WALL MOUNT, ALUMINIUM, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number A1008NFAL 52F7175
Product Name Clamp-Cover, Type 4X Enclosure, Wall Mount, Aluminium, Unfinished; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Aluminum Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box; Polystyrene; 10.0 in.; 7.09 in.; 3.54 in.; -40 to 70 degC - 70075325 - Allied Electronics, Inc.
Specs
Type Junction Box
Length 10 inch (254 mm)
Width 3.54 inch (89.92 mm)
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details