nVent Electric Enclosures, Stainless Steel; Enclosure Type Nvent Hoffman A-36SA2610LP

Description
Enclosures, Stainless Steel; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:645mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
Enclosures, Stainless Steel; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:645mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Stainless Steel; Enclosure Type Nvent Hoffman - 96F4774 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Stainless Steel; Enclosure Type Nvent Hoffman
96F4774
Enclosures, Stainless Steel; Enclosure Type Nvent Hoffman 96F4774
Enclosures, Stainless Steel; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:645mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Enclosures, Stainless Steel; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:645mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96F4774
Product Name Enclosures, Stainless Steel; Enclosure Type Nvent Hoffman
Length 35.98 inch (914 mm)
Width 25.39 inch (645 mm)
Depth 10 inch (254 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details