nVent HOFFMAN Enclosure, Wall Mount, Steel, Grey/white; Enclosure Type Nvent Hoffman A-364212WFLP

Description
ENCLOSURE, WALL MOUNT, STEEL, GREY/WHITE; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:914mm; External Width - Metric:1.067m; External Depth - Metric:305mm; IP Rating:IP55; Body Color:Grey, WhiteRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, GREY/WHITE; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:914mm; External Width - Metric:1.067m; External Depth - Metric:305mm; IP Rating:IP55; Body Color:Grey, WhiteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Grey/white; Enclosure Type Nvent Hoffman - 06B5687 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey/white; Enclosure Type Nvent Hoffman
06B5687
Enclosure, Wall Mount, Steel, Grey/white; Enclosure Type Nvent Hoffman 06B5687
ENCLOSURE, WALL MOUNT, STEEL, GREY/WHITE; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:914mm; External Width - Metric:1.067m; External Depth - Metric:305mm; IP Rating:IP55; Body Color:Grey, WhiteRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY/WHITE; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:914mm; External Width - Metric:1.067m; External Depth - Metric:305mm; IP Rating:IP55; Body Color:Grey, WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B5687
Product Name Enclosure, Wall Mount, Steel, Grey/white; Enclosure Type Nvent Hoffman
Length 35.98 inch (914 mm)
Width 42.01 inch (1067 mm)
Depth 12.01 inch (305 mm)
Material Steel; Mild Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBBBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers