nVent Schroff, Inc. Socket Strip, 4, 16A, 230V, 2M; No. Of Outlets Nvent Schroff 60110201

Description
SOCKET STRIP, 4, 16A, 230V, 2M; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:16A; Supply Voltage VAC:230V; Plug Type:Schuko; Cable Length:2m; Product Range:-; Connector Colour:Black; Connector Type:Schuko RoHS Compliant: Yes
Datasheet
Description
SOCKET STRIP, 4, 16A, 230V, 2M; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:16A; Supply Voltage VAC:230V; Plug Type:Schuko; Cable Length:2m; Product Range:-; Connector Colour:Black; Connector Type:Schuko RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Strip, 4, 16A, 230V, 2M; No. Of Outlets Nvent Schroff - 55T8221 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 4, 16A, 230V, 2M; No. Of Outlets Nvent Schroff
55T8221
Socket Strip, 4, 16A, 230V, 2M; No. Of Outlets Nvent Schroff 55T8221
SOCKET STRIP, 4, 16A, 230V, 2M; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:16A; Supply Voltage VAC:230V; Plug Type:Schuko; Cable Length:2m; Product Range:-; Connector Colour:Black; Connector Type:Schuko RoHS Compliant: Yes

SOCKET STRIP, 4, 16A, 230V, 2M; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:16A; Supply Voltage VAC:230V; Plug Type:Schuko; Cable Length:2m; Product Range:-; Connector Colour:Black; Connector Type:Schuko RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 55T8221
Product Name Socket Strip, 4, 16A, 230V, 2M; No. Of Outlets Nvent Schroff
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T12D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 6963648 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
Free Standing power strip with Quick Charge - OME003.3A1U1C.4 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details