TB, POWER DISTRIBUTION, 1POS, 4AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 31AK8081 |
| Product Name | Tb, Power Distribution, 1Pos, 4Awg; Rated Current Nvent Eriflex |
| Voltage | 600V |