nVent Electric Water-Cooled Air Conditioner 33-0416-GW010

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-Cooled Air Conditioner - 33-0416-GW010 - nVent Electric
St. Louis Park, MN, United States
Water-Cooled Air Conditioner
33-0416-GW010
Water-Cooled Air Conditioner 33-0416-GW010
Features Robust reciprocating compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115 and 230 AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the front panel of the unit Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged. Maximum water usage of 2 GPM at 90 F water intake temperature Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package Active Condensate Evaporator Package Harsh Environment Package* Stainless Steel Package* * Consult the factory for availability and catalog number.

Features

  • Robust reciprocating compressor
  • R134a earth-friendly refrigerant and RoHS compliant
  • Models for 115 and 230 AC volt power input
  • UL Listed or Recognized to save customers time and money with agency approvals
  • Operating temperature range from 50 F/10 C to 125 F/52 C
  • Attractive industrial design with minimal use of visible fasteners
  • Reliable mechanical thermostat located behind the front panel of the unit
  • Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments
  • Easy-mount flanges for simple installation
  • Mounting hardware, gaskets and user manual furnished with the unit
  • Every unit functionally tested before shipping
  • Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged.
  • Maximum water usage of 2 GPM at 90 F water intake temperature
  • Standard Indoor Air Conditioner models also include:
    • Electro-Mechanical Thermostat
    • Surge Suppressor

Options

  • Thermostat Malfunction Package
  • Special Voltage Package
  • Active Condensate Evaporator Package
  • Harsh Environment Package*
  • Stainless Steel Package*
    • * Consult the factory for availability and catalog number.
Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Air Conditioners
Product Number 33-0416-GW010
Product Name Water-Cooled Air Conditioner
Type Enclosure
Application Industrial
Cooling Capacity 4000 BTU/hr (1172 W)
Voltage 115VAC
Unlock Full Specs
to access all available technical data

Similar Products

GuardianX DP43 NEMA 4X Air Conditioners - K2NA4C7DP43LV - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 7000 BTU/hr (2052 W)
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
 - 1349376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 409 to ? BTU/hr (120 to ? W)
Voltage 230VAC
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3661C460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details