Kooltronic, Inc. GuardianX DP43 NEMA 4X Air Conditioners K2NA4C7DP43LV

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GuardianX DP43 NEMA 4X Air Conditioners - K2NA4C7DP43LV - Kooltronic, Inc.
Pennington, NJ, United States
GuardianX DP43 NEMA 4X Air Conditioners
K2NA4C7DP43LV
GuardianX DP43 NEMA 4X Air Conditioners K2NA4C7DP43LV
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions. Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Condenser Impeller Speed Controller Epoxy-Coated Condenser and Evaporator Coils Filter Internal Corrosion Protection NEMA 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell UL/CUL Listed

The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions.

  • Built-in Condensate Evaporator
  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Condenser Impeller Speed Controller
  • Epoxy-Coated Condenser and Evaporator Coils
  • Filter
  • Internal Corrosion Protection
  • NEMA 4X Rating Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • Stainless Steel Shell
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number K2NA4C7DP43LV
Product Name GuardianX DP43 NEMA 4X Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Guardian DP43 NEMA 4 Air Conditioners - K2NA4C7DP43L - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 7000 BTU/hr (2052 W)
View Details
Guardian DP60 480 Volt Air Conditioners - K3NA6C26DP60L - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 26000 BTU/hr (7621 W)
View Details
GuardianX DP24 230 Volt NEMA 4X Air Conditioners - K2NA4C3DP24LV - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 3000 BTU/hr (879 W)
View Details
Guardian Series DP24 230 Volt Air Conditioners - K2NA4C3DP24L - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 3000 BTU/hr (879 W)
View Details