NVENT SCHROFF, INC.
30118303 -- PANEL 19 4 U RAL 7035 NVENT SCHROFF
nVent Schroff, Inc.
Panel 19 4 U Ral 7035 Nvent Schroff
30118303
Description
PANEL 19" 4 U RAL 7035
Description
PANEL 19" 4 U RAL 7035
Suppliers
Panel 19 4 U Ral 7035 Nvent Schroff
65W2972
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W2972 |
|
Product Name
|
Panel 19 4 U Ral 7035 Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
Drawer Cabinet
Features
Heavy Duty
View Details
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details