NVENT SCHROFF, INC.
24812557 -- PIU W. COVER 6U 7HP 227D NVENT SCHROFF
nVent Schroff, Inc.
Piu W. Cover 6U 7Hp 227D Nvent Schroff
24812557
Description
PIU W. COVER 6U 7HP 227D
Description
PIU W. COVER 6U 7HP 227D
Suppliers
Piu W. Cover 6U 7Hp 227D Nvent Schroff
65W2739
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W2739 |
|
Product Name
|
Piu W. Cover 6U 7Hp 227D Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Type
Tool Cabinet
Material
Polyester
Height
13.39 inch (340 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details