NVENT SCHROFF, INC.
24812414 -- PIU S1 WO P 3U 14HP 167D NVENT SCHROFF
nVent Schroff, Inc.
Piu S1 Wo P 3U 14Hp 167D Nvent Schroff
24812414
Description
PIU S1 WO P 3U 14HP 167D
Description
PIU S1 WO P 3U 14HP 167D
Suppliers
Piu S1 Wo P 3U 14Hp 167D Nvent Schroff
65W2720
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W2720 |
|
Product Name
|
Piu S1 Wo P 3U 14Hp 167D Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Type
Drawer Cabinet; Tool Cabinet
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
54.00 inch (1372 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details