NVENT SCHROFF, INC.
24812358 -- PIU S2 GR 3U 8HP 227D NVENT SCHROFF
nVent Schroff, Inc.
Piu S2 Gr 3U 8Hp 227D Nvent Schroff
24812358
Description
PIU S2 GR 3U 8HP 227D
Description
PIU S2 GR 3U 8HP 227D
Suppliers
Piu S2 Gr 3U 8Hp 227D Nvent Schroff
65W2709
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W2709 |
|
Product Name
|
Piu S2 Gr 3U 8Hp 227D Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Type
Drawer Cabinet
Features
Heavy Duty
View Details
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details