nVent Schroff, Inc. Case, 19, Desk Top, 6U; Rack U Height Nvent Schroff 24572-015

Description
CASE, 19", DESK TOP, 6U; Rack U Height:6U; Enclosure Material:-; Cabinet Style:Desktop; External Height - Metric:265.9mm; External Width - Metric:236mm; External Depth - Metric:315mm; External Height - Imperial:10.5" RoHS Compliant: Yes
Datasheet
Description
CASE, 19", DESK TOP, 6U; Rack U Height:6U; Enclosure Material:-; Cabinet Style:Desktop; External Height - Metric:265.9mm; External Width - Metric:236mm; External Depth - Metric:315mm; External Height - Imperial:10.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Desk Top, 6U; Rack U Height Nvent Schroff - 64T7878 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Desk Top, 6U; Rack U Height Nvent Schroff
64T7878
Case, 19, Desk Top, 6U; Rack U Height Nvent Schroff 64T7878
CASE, 19", DESK TOP, 6U; Rack U Height:6U; Enclosure Material:-; Cabinet Style:Desktop; External Height - Metric:265.9mm; External Width - Metric:236mm; External Depth - Metric:315mm; External Height - Imperial:10.5" RoHS Compliant: Yes

CASE, 19", DESK TOP, 6U; Rack U Height:6U; Enclosure Material:-; Cabinet Style:Desktop; External Height - Metric:265.9mm; External Width - Metric:236mm; External Depth - Metric:315mm; External Height - Imperial:10.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64T7878
Product Name Case, 19, Desk Top, 6U; Rack U Height Nvent Schroff
Height 10.50 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Service advisor desk - RP-DDJ3800060S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details