nVent Schroff, Inc. Case, 3U, 315Mm, 84Hp; Rack U Height Nvent Schroff 24572-005

Description
CASE, 3U, 315MM, 84HP; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:133.35mm; External Width - Metric:426.72mm; External Depth - Metric:315.5mm; External Height - Imperial:5.25"; RoHS Compliant: Yes
Datasheet
Description
CASE, 3U, 315MM, 84HP; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:133.35mm; External Width - Metric:426.72mm; External Depth - Metric:315.5mm; External Height - Imperial:5.25"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 3U, 315Mm, 84Hp; Rack U Height Nvent Schroff - 74M6592 - Newark, An Avnet Company
Chicago, IL, United States
Case, 3U, 315Mm, 84Hp; Rack U Height Nvent Schroff
74M6592
Case, 3U, 315Mm, 84Hp; Rack U Height Nvent Schroff 74M6592
CASE, 3U, 315MM, 84HP; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:133.35mm; External Width - Metric:426.72mm; External Depth - Metric:315.5mm; External Height - Imperial:5.25"; RoHS Compliant: Yes

CASE, 3U, 315MM, 84HP; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:133.35mm; External Width - Metric:426.72mm; External Depth - Metric:315.5mm; External Height - Imperial:5.25"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74M6592
Product Name Case, 3U, 315Mm, 84Hp; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details