nVent Schroff, Inc. Rackmount Cases 24571-741

Description
RatiopacPRO 19" Case, Retrofittable Shie
Request a Quote
Description
RatiopacPRO 19" Case, Retrofittable Shie
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 2773857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
2773857
Rackmount Cases 2773857
RatiopacPRO 19" Case, Retrofittable Shie

RatiopacPRO 19" Case, Retrofittable Shie

Supplier's Site
Ratiopac Pro Gr 3U 84Hp 315D Nvent Schroff - 64T7822 - Newark, An Avnet Company
Chicago, IL, United States
Ratiopac Pro Gr 3U 84Hp 315D Nvent Schroff
64T7822
Ratiopac Pro Gr 3U 84Hp 315D Nvent Schroff 64T7822
RATIOPAC PRO GR 3U 84HP 315D

RATIOPAC PRO GR 3U 84HP 315D

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 2773857 64T7822
Product Name Rackmount Cases Ratiopac Pro Gr 3U 84Hp 315D Nvent Schroff
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Boxes - 2148941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 6.38 inch (162 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details