nVent Schroff, Inc. Wall-Mounting 6U Nvent Schroff 24562497

Description
WALL-MOUNTING 6U
Description
WALL-MOUNTING 6U

Suppliers

Company
Product
Description
Supplier Links
Wall-Mounting 6U Nvent Schroff - 65W2435 - Newark, An Avnet Company
Chicago, IL, United States
Wall-Mounting 6U Nvent Schroff
65W2435
Wall-Mounting 6U Nvent Schroff 65W2435
WALL-MOUNTING 6U

WALL-MOUNTING 6U

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W2435
Product Name Wall-Mounting 6U Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary drawer cabinets - R5AEC-3014 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details