nVent Schroff, Inc. Subracks 20860-204

Description
MultipacPRO 19" Chassis Basic Kit, 1 U,
Request a Quote
Description
MultipacPRO 19" Chassis Basic Kit, 1 U,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Subracks - 2457833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Subracks
2457833
Subracks 2457833
MultipacPRO 19" Chassis Basic Kit, 1 U,

MultipacPRO 19" Chassis Basic Kit, 1 U,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 2457833
Product Name Subracks
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SGE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 2749997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Wire Shelf, 18x36, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9015 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details