Quantum Storage Systems Wire Shelf, 18x36, Proform, 600-800Lb; Shelf Depth Quantum Storage 1836P

Description
WIRE SHELF, 18"X36", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18"X36", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18x36, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9015 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18x36, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9015
Wire Shelf, 18x36, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9015
WIRE SHELF, 18"X36", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18"X36", PROFORM, 600-800LB; Shelf Depth:18"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9015
Product Name Wire Shelf, 18x36, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Solid Shelf, 14 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8784 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details