Shelving with Drawers, 48"H Drawer Bank (42"W x 24"D x 87"H)
| Rousseau Metal Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | R5SGE-874803 |
| Product Name | Shelving with drawers |
| Category | Industrial |
| Type | Shelving |
| Depth | 24 inch (610 mm) |
| Length | 87 inch (2210 mm) |