nVent Schroff, Inc. Case, 19 Rack, 1U, 280Mm; Rack U Height Nvent Schroff 20860-121

Description
CASE, 19" RACK, 1U, 280MM; Rack U Height:1U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:482.6mm; External Depth - Metric:280mm; External Height - Imperial:1.75"; RoHS Compliant: Yes
Description
CASE, 19" RACK, 1U, 280MM; Rack U Height:1U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:482.6mm; External Depth - Metric:280mm; External Height - Imperial:1.75"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Case, 19 Rack, 1U, 280Mm; Rack U Height Nvent Schroff - 59M4858 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19 Rack, 1U, 280Mm; Rack U Height Nvent Schroff
59M4858
Case, 19 Rack, 1U, 280Mm; Rack U Height Nvent Schroff 59M4858
CASE, 19" RACK, 1U, 280MM; Rack U Height:1U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:482.6mm; External Depth - Metric:280mm; External Height - Imperial:1.75"; RoHS Compliant: Yes

CASE, 19" RACK, 1U, 280MM; Rack U Height:1U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:482.6mm; External Depth - Metric:280mm; External Height - Imperial:1.75"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 59M4858
Product Name Case, 19 Rack, 1U, 280Mm; Rack U Height Nvent Schroff
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5AJG44008S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details