nVent Schroff, Inc. Card Guide Accessories 20817329

Description
HANDLE VME CANTILEVER BOTTM BLK
Description
HANDLE VME CANTILEVER BOTTM BLK

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 20817329 - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
20817329
Card Guide Accessories 20817329
HANDLE VME CANTILEVER BOTTM BLK

HANDLE VME CANTILEVER BOTTM BLK

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 20817329
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details