nVent Schroff, Inc. Card Guide Accessories 20808087

Description
HANDLE 14HP VME PLASTIC BLACK
Description
HANDLE 14HP VME PLASTIC BLACK

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 20808087 - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
20808087
Card Guide Accessories 20808087
HANDLE 14HP VME PLASTIC BLACK

HANDLE 14HP VME PLASTIC BLACK

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 20808087
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details