nVent Schroff, Inc. Rackmount Cases 14826107

Description
Interscale M Perforated Case 1Ux310mm
Request a Quote Datasheet
Description
Interscale M Perforated Case 1Ux310mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 8104383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
8104383
Rackmount Cases 8104383
Interscale M Perforated Case 1Ux310mm

Interscale M Perforated Case 1Ux310mm

Supplier's Site
19 Case, 1U, Rack Mount, Steel; Rack U Height Nvent Schroff - 83X9441 - Newark, An Avnet Company
Chicago, IL, United States
19 Case, 1U, Rack Mount, Steel; Rack U Height Nvent Schroff
83X9441
19 Case, 1U, Rack Mount, Steel; Rack U Height Nvent Schroff 83X9441
19" CASE, 1U, RACK MOUNT, STEEL; Rack U Height:1U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:43.99mm; External Width - Metric:444mm; External Depth - Metric:310mm; External Height - Imperial:1.73" RoHS Compliant: Yes

19" CASE, 1U, RACK MOUNT, STEEL; Rack U Height:1U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:43.99mm; External Width - Metric:444mm; External Depth - Metric:310mm; External Height - Imperial:1.73" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 8104383 83X9441
Product Name Rackmount Cases 19 Case, 1U, Rack Mount, Steel; Rack U Height Nvent Schroff
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

Machining tool storage - NCS2266 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details