nVent Schroff, Inc. Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff 14825155

Description
DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.99mm; External Width - Metric:221mm; External Depth - Metric:221mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.99mm; External Width - Metric:221mm; External Depth - Metric:221mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff - 83X9436 - Newark, An Avnet Company
Chicago, IL, United States
Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff
83X9436
Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff 83X9436
DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.99mm; External Width - Metric:221mm; External Depth - Metric:221mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.99mm; External Width - Metric:221mm; External Depth - Metric:221mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X9436
Product Name Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff
Length 1.73 inch (43.99 mm)
Width 8.7 inch (221 mm)
Depth 8.7 inch (221 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers