NVENT SCHROFF, INC.
10818-022 -- PLUG-IN UNIT 2 6U 8HP NVENT SCHROFF
nVent Schroff, Inc.
Plug-In Unit 2 6U 8Hp Nvent Schroff
10818-022
Description
PLUG-IN UNIT 2 6U 8HP
Description
PLUG-IN UNIT 2 6U 8HP
Suppliers
Plug-In Unit 2 6U 8Hp Nvent Schroff
64T5766
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T5766 |
|
Product Name
|
Plug-In Unit 2 6U 8Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
Drawer Cabinet; Shelving Cabinet
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details