CASE, DESK-TOP, H4, D400; Rack U Height:4U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:198mm; External Width - Metric:520mm; External Depth - Metric:400mm; External Height - Imperial:7.8"; External RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 74M5766 |
| Product Name | Case, Desk-Top, H4, D400; Rack U Height Nvent Schroff |
| Material | Aluminum |