NVE Corporation Digital Isolator, Quad, 4, 10 Ns, 3 V, 5.5 V, Soic, 16 Rohs Compliant Nve IL715E

Description
Digital Isolator, Quad, 4, 10 ns, 3 V, 5.5 V, SOIC, 16 RoHS Compliant: Yes
Description
Digital Isolator, Quad, 4, 10 ns, 3 V, 5.5 V, SOIC, 16 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, Quad, 4, 10 Ns, 3 V, 5.5 V, Soic, 16 Rohs Compliant Nve - 38K2381 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Quad, 4, 10 Ns, 3 V, 5.5 V, Soic, 16 Rohs Compliant Nve
38K2381
Digital Isolator, Quad, 4, 10 Ns, 3 V, 5.5 V, Soic, 16 Rohs Compliant Nve 38K2381
Digital Isolator, Quad, 4, 10 ns, 3 V, 5.5 V, SOIC, 16 RoHS Compliant: Yes

Digital Isolator, Quad, 4, 10 ns, 3 V, 5.5 V, SOIC, 16 RoHS Compliant: Yes

Supplier's Site
Digital Isolator, 12Ns, Soic-16; No. Of Channels Nve - 93K6296 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 12Ns, Soic-16; No. Of Channels Nve
93K6296
Digital Isolator, 12Ns, Soic-16; No. Of Channels Nve 93K6296
DIGITAL ISOLATOR, 12NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 12NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 38K2381 93K6296
Product Name Digital Isolator, Quad, 4, 10 Ns, 3 V, 5.5 V, Soic, 16 Rohs Compliant Nve Digital Isolator, 12Ns, Soic-16; No. Of Channels Nve
Device Type Isolator Isolator
Features RoHS RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - ADM6996LX-AA-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers