NVE Corporation Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve IL711T-3E

Description
DIGITAL ISOLATOR, 12NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 12NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve - 93K6294 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve
93K6294
Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve 93K6294
DIGITAL ISOLATOR, 12NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

DIGITAL ISOLATOR, 12NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93K6294
Product Name Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Hex inverter - 74AHC04D,112 - Nexperia B.V.
Specs
Technology CMOS
Features RoHS
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 5.5
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details