NVE Corporation Digital Isolators - IL485E IL485E

Description
Manufacturer: NVE Corp/Isolation Products Win Source Part Number: 776745-IL485E Series: IsoLoop Packaging: Tube Type: RS422, RS485 Operating Temperature Range: -40°C ~ 100°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V, 4.5 V ~ 5.5 V Data Rate: 35Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 8ns, 8ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: IL485 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 32ns, 32ns Alternative Parts (Cross-Reference): NM485SLC; Introduction Date: March 20, 2008 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NVE Corp/Isolation Products Win Source Part Number: 776745-IL485E Series: IsoLoop Packaging: Tube Type: RS422, RS485 Operating Temperature Range: -40°C ~ 100°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V, 4.5 V ~ 5.5 V Data Rate: 35Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 8ns, 8ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: IL485 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 32ns, 32ns Alternative Parts (Cross-Reference): NM485SLC; Introduction Date: March 20, 2008 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL485E - 776745-IL485E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL485E
776745-IL485E
Digital Isolators - IL485E 776745-IL485E
Manufacturer: NVE Corp/Isolation Products Win Source Part Number: 776745-IL485E Series: IsoLoop Packaging: Tube Type: RS422, RS485 Operating Temperature Range: -40°C ~ 100°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V, 4.5 V ~ 5.5 V Data Rate: 35Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 8ns, 8ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: IL485 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 32ns, 32ns Alternative Parts (Cross-Reference): NM485SLC; Introduction Date: March 20, 2008 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: NVE Corp/Isolation Products
Win Source Part Number: 776745-IL485E
Series: IsoLoop
Packaging: Tube
Type: RS422, RS485
Operating Temperature Range: -40°C ~ 100°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: GMR (Giant Magnetoresistive)
Operating Supply Voltage: 3 V ~ 5.5 V, 4.5 V ~ 5.5 V
Data Rate: 35Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 8ns, 8ns
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Isolated Power: No
Family Name: IL485
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 32ns, 32ns
Alternative Parts (Cross-Reference): NM485SLC;
Introduction Date: March 20, 2008
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 776745-IL485E
Product Name Digital Isolators - IL485E
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243707-SI8282CC-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details