Isolated High-Speed CAN Transceiver Product overview: IL41050TE from NVE Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-IL41050TE can be used for catalog matching and distributor lookup.
TRANSCEIVER, CAN, 1DRIVER/1RECEIVER, 5V, SOIC-16; IC Interface Type:Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 901-IL41050TE | 41T3892 |
| Product Name | Isolated Interface Transceiver IC | Transceiver, Can, 1Driver/1Receiver, 5V, Soic-16; Ic Interface Type Nve |
| Device Type | Transceiver | Receiver |