NVE Corporation Transceiver, Rs422, 40Mbps, 5V, Soic-16; Device Type Nve IL3522ETR13

Description
TRANSCEIVER, RS422, 40MBPS, 5V, SOIC-16; Device Type:RS422 Transceiver; IC Interface Type:RS422; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5V; Driver Case Style:SOIC; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRANSCEIVER, RS422, 40MBPS, 5V, SOIC-16; Device Type:RS422 Transceiver; IC Interface Type:RS422; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5V; Driver Case Style:SOIC; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceiver, Rs422, 40Mbps, 5V, Soic-16; Device Type Nve - 07R7189 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs422, 40Mbps, 5V, Soic-16; Device Type Nve
07R7189
Transceiver, Rs422, 40Mbps, 5V, Soic-16; Device Type Nve 07R7189
TRANSCEIVER, RS422, 40MBPS, 5V, SOIC-16; Device Type:RS422 Transceiver; IC Interface Type:RS422; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5V; Driver Case Style:SOIC; MSL:- RoHS Compliant: Yes

TRANSCEIVER, RS422, 40MBPS, 5V, SOIC-16; Device Type:RS422 Transceiver; IC Interface Type:RS422; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5V; Driver Case Style:SOIC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07R7189
Product Name Transceiver, Rs422, 40Mbps, 5V, Soic-16; Device Type Nve
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Sensor, Capacitive Touch - CG8179AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology I2C; I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
View Details