NVE Corporation Digital Isolators - IL 711T-3E IL 711T-3E

Description
Manufacturer: NVE Corp Win Source Part Number: 921136-IL 711T-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL711T-3E, IL711T-3E, IL711T-3E-ND, Q5260125, T1189487
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 921136-IL 711T-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL711T-3E, IL711T-3E, IL711T-3E-ND, Q5260125, T1189487
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 711T-3E - 921136-IL 711T-3E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 711T-3E
921136-IL 711T-3E
Digital Isolators - IL 711T-3E 921136-IL 711T-3E
Manufacturer: NVE Corp Win Source Part Number: 921136-IL 711T-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL711T-3E, IL711T-3E, IL711T-3E-ND, Q5260125, T1189487

Manufacturer: NVE Corp
Win Source Part Number: 921136-IL 711T-3E
Series: IsoLoop®
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 8-SOIC
ECCN: 5A991A
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 390-IL711T-3E, IL711T-3E, IL711T-3E-ND, Q5260125, T1189487

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 921136-IL 711T-3E
Product Name Digital Isolators - IL 711T-3E
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD3182SV - 872139-FOD3182SV - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Isolators - Isolators - Gate Drivers - 1243551-SI82395BD-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details