NVE Corporation Isolators - Digital Isolators IL 514-3E

Description
Win Source Part Number: 1204398-IL 514-3E Category: Isolators>Digital Isolators Series: IsoLoop® Type: General Purpose Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: GMR (Giant Magnetoresistive) Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 30kV/µs Propagation Delay tpLH / tpHL (Max): 25ns, 25ns Pulse Width Distortion (Max): 10ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): IL514-3E; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Isolation Products Other Names: IL514-3E,390-IL514-3 E,IL514-3E-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1204398-IL 514-3E Category: Isolators>Digital Isolators Series: IsoLoop® Type: General Purpose Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: GMR (Giant Magnetoresistive) Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 30kV/µs Propagation Delay tpLH / tpHL (Max): 25ns, 25ns Pulse Width Distortion (Max): 10ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): IL514-3E; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Isolation Products Other Names: IL514-3E,390-IL514-3 E,IL514-3E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1204398-IL 514-3E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1204398-IL 514-3E
Isolators - Digital Isolators 1204398-IL 514-3E
Win Source Part Number: 1204398-IL 514-3E Category: Isolators>Digital Isolators Series: IsoLoop® Type: General Purpose Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: GMR (Giant Magnetoresistive) Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 30kV/µs Propagation Delay tpLH / tpHL (Max): 25ns, 25ns Pulse Width Distortion (Max): 10ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): IL514-3E; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Isolation Products Other Names: IL514-3E,390-IL514-3 E,IL514-3E-ND

Win Source Part Number: 1204398-IL 514-3E
Category: Isolators>Digital Isolators
Series: IsoLoop®
Type: General Purpose
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: GMR (Giant Magnetoresistive)
Data Rate: 2Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 30kV/µs
Propagation Delay tpLH / tpHL (Max): 25ns, 25ns
Pulse Width Distortion (Max): 10ns
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): IL514-3E;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NVE Corp/Isolation Products
Other Names: IL514-3E,390-IL514-3E,IL514-3E-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1204398-IL 514-3E
Product Name Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Isolated True RMS Input Modules - 8B-33-01 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details