NVE Corporation Digital Isolators - IL 41050TTVE IL 41050TTVE

Description
Manufacturer: NVE Corp Win Source Part Number: 921130-IL 41050TTVE Series: IsoLoop® Operating Temperature Range: -55°C ~ 125°C Features: CAN Digital Isolator 5000Vrms 2 Channel 1Mbps 30kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Categories: Isolators Case / Package: True 8®, 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL41050TTVE, IL41050TTVE, IL41050TTVE-ND
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 921130-IL 41050TTVE Series: IsoLoop® Operating Temperature Range: -55°C ~ 125°C Features: CAN Digital Isolator 5000Vrms 2 Channel 1Mbps 30kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Categories: Isolators Case / Package: True 8®, 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL41050TTVE, IL41050TTVE, IL41050TTVE-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 41050TTVE - 921130-IL 41050TTVE - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 41050TTVE
921130-IL 41050TTVE
Digital Isolators - IL 41050TTVE 921130-IL 41050TTVE
Manufacturer: NVE Corp Win Source Part Number: 921130-IL 41050TTVE Series: IsoLoop® Operating Temperature Range: -55°C ~ 125°C Features: CAN Digital Isolator 5000Vrms 2 Channel 1Mbps 30kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Categories: Isolators Case / Package: True 8®, 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL41050TTVE, IL41050TTVE, IL41050TTVE-ND

Manufacturer: NVE Corp
Win Source Part Number: 921130-IL 41050TTVE
Series: IsoLoop®
Operating Temperature Range: -55°C ~ 125°C
Features: CAN Digital Isolator 5000Vrms 2 Channel 1Mbps 30kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Categories: Isolators
Case / Package: True 8®, 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 390-IL41050TTVE, IL41050TTVE, IL41050TTVE-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 921130-IL 41050TTVE
Product Name Digital Isolators - IL 41050TTVE
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2210TRIZ - 911083-ADUM2210TRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243569-SI8235BB-D-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details